Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761016-1N4750A-TAP
Series: Automotive, AEC-Q101
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1.3W
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Family Name: 1N4750A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 35 Ohm
Alternative Parts (Cross-Reference): 1N4750AT; 1N4750A1N4750A-BP; ;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
Diode Zener Single 27V 5% 1.3W 2-Pin DO-41 Ammo Product overview: 1N4750A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4750A-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 1.3W DO41
Zener Diodes 27 Volt 1.3 Watt
±5% Single 1.3W 27V DO-204AL(DO-41) Zener Diodes ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 761016-1N4750A-TAP | 1N4750A-TAPGITB-ND | 287-1N4750A-TAP | 1N4750A-TAP | 1N4750A-TAP | 1N4750A-TAP |
| Product Name | Diodes - Zener - Single - 1N4750A-TAP | Single Zener Diodes | 27V 1.3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diodes >> Zener Diodes |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | ||
| ZZT | 35 ohms | 35 ohms | 35 ohms | 35 ohms | ||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |