Vishay Precision Group Zener Diode, 1.3W, 24V, Do-41, Full Reel; Zener Voltage Nom Vishay 1N4749A-TR.

Description
ZENER DIODE, 1.3W, 24V, DO-41, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1.3W, 24V, DO-41, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1.3W, 24V, Do-41, Full Reel; Zener Voltage Nom Vishay - 26AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 24V, Do-41, Full Reel; Zener Voltage Nom Vishay
26AC5813
Zener Diode, 1.3W, 24V, Do-41, Full Reel; Zener Voltage Nom Vishay 26AC5813
ZENER DIODE, 1.3W, 24V, DO-41, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 24V, DO-41, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC5813
Product Name Zener Diode, 1.3W, 24V, Do-41, Full Reel; Zener Voltage Nom Vishay
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V3/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 1658821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details