Manufacturer: Vishay
Win Source Part Number: 1002172-1N4749A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Family Name: 1N4749A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): 1N4749A,133; 1N4749A,113; 1N4749A-AP;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diodes 24 Volt 1.3 Watt Product overview: 1N4749A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes RECOMMENDED ALT 78-1N4749A
DIODE ZENER 24V 1.3W DO204AL
±5% Single 1.3W 24V DO-41 (DO-204AL) Zener Diodes ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002172-1N4749A-TAP | 287-1N4749A-TAP | 1N4749A-TAPGITB-ND | 1N4749A-TAP | 1N4749A-TAP | 1N4749A-TAP |
| Product Name | Diodes - Zener - Single - 1N4749A-TAP | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-204AL (DO-41); DO-41 | Ammo Pack | DO-41-2; DO-41 | DO-204AL (DO-41); DO-41 | DO-41 | |
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms |