Vishay Precision Group Single Zener Diodes 1N4748A-TR

Description
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N4748A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4748A-TR-ND
Single Zener Diodes 112-1N4748A-TR-ND
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-1N4748A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4748A-TRCT-ND
Single Zener Diodes 112-1N4748A-TRCT-ND
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4748A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4748A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4748A-TR
DIODE ZENER 22V 1.3W DO41

DIODE ZENER 22V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4748A-TR
Zener Diodes 1N4748A-TR
Zener Diodes 22 Volt 1.3 Watt

Zener Diodes 22 Volt 1.3 Watt

Buy Now Datasheet
Diode, Zener; 22 V @ 11.5 mA; 1 W @ +50C (Ambient); DO-41; 23 Ohms @ 11.5 mA - 70061622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 22 V @ 11.5 mA; 1 W @ +50C (Ambient); DO-41; 23 Ohms @ 11.5 mA
70061622
Diode, Zener; 22 V @ 11.5 mA; 1 W @ +50C (Ambient); DO-41; 23 Ohms @ 11.5 mA 70061622
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay - 55R1238 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay
55R1238
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay 55R1238
ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay - 33C2797 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay
33C2797
Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay 33C2797
ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 22V, DO-41; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N4748A-TR-ND 1N4748A-TR 1N4748A-TR 70061622 55R1238
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener; 22 V @ 11.5 mA; 1 W @ +50C (Ambient); DO-41; 23 Ohms @ 11.5 mA Zener Diode, 1.3W, 22V, Do-41; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41 DO-41; DO-41
VZ 22 volts
ZZT 23 ohms
Unlock Full Specs
to access all available technical data