Vishay Precision Group Single Zener Diodes 1N4747A-TR

Description
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4747AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4747AVSCT-ND
Single Zener Diodes 1N4747AVSCT-ND
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4747AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4747AVSTR-ND
Single Zener Diodes 1N4747AVSTR-ND
Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 20V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4747A-TR - 761009-1N4747A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4747A-TR
761009-1N4747A-TR
Diodes - Zener - Single - 1N4747A-TR 761009-1N4747A-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761009-1N4747A-TR Packaging: Reel package Mounting Style: Through Hole Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 1.3W Current - Reverse Leakage @ Vr: 5μA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Family Name: 1N4747A Categories: Discrete Semiconductor Products Manufacturer Package: DO-41 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Alternative Parts (Cross-Reference): 1N4707TA2; 1ZB20(Q); 1N4707; Introduction Date: March 09, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761009-1N4747A-TR
Packaging: Reel package
Mounting Style: Through Hole
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1.3W
Current - Reverse Leakage @ Vr: 5μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Family Name: 1N4747A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Alternative Parts (Cross-Reference): 1N4707TA2; 1ZB20(Q); 1N4707;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4747A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4747A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4747A-TR
DIODE ZENER 20V 1.3W DO41

DIODE ZENER 20V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4747A-TR
Zener Diodes 1N4747A-TR
Zener Diodes 20 Volt 1.3 Watt

Zener Diodes 20 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 20V, Do-41; Zener Voltage Nom Vishay - 18M3514 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 20V, Do-41; Zener Voltage Nom Vishay
18M3514
Zener Diode, 1.3W, 20V, Do-41; Zener Voltage Nom Vishay 18M3514
ZENER DIODE, 1.3W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 20V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1237 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 20V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1237
Zener Diode, 1.3W, 20V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1237
ZENER DIODE, 1.3W, 20V, DO-41, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 20V, DO-41, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 20 V @ 12.5 mA; 1 W @ +50C (Ambient); DO-41; 22 Ohms @ 12.5 mA - 70061621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 20 V @ 12.5 mA; 1 W @ +50C (Ambient); DO-41; 22 Ohms @ 12.5 mA
70061621
Diode, Zener; 20 V @ 12.5 mA; 1 W @ +50C (Ambient); DO-41; 22 Ohms @ 12.5 mA 70061621
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4747AVSCT-ND 761009-1N4747A-TR 1N4747A-TR 1N4747A-TR 18M3514 70061621
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4747A-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1.3W, 20V, Do-41; Zener Voltage Nom Vishay Diode, Zener; 20 V @ 12.5 mA; 1 W @ +50C (Ambient); DO-41; 22 Ohms @ 12.5 mA
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
VZ 20 volts 20 volts
IR 0.0050 mA 5 mA 12.5 mA
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1175 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7081891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details