Vishay Precision Group Single Zener Diodes 1N4746A-TAP

Description
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4746A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4746A-TAPGITB-ND
Single Zener Diodes 1N4746A-TAPGITB-ND
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4746A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4746A-TAPGICT-ND
Single Zener Diodes 1N4746A-TAPGICT-ND
Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 18V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4746A-TAP - 095578-1N4746A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4746A-TAP
095578-1N4746A-TAP
Diodes - Zener - Single - 1N4746A-TAP 095578-1N4746A-TAP
Manufacturer: Vishay Win Source Part Number: 095578-1N4746A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1.3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095578-1N4746A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1.3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode - 287-1N4746A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-1N4746A-TAP
Zener Diode 287-1N4746A-TAP
Zener Diodes 18 Volt 1.3 Watt Product overview: 1N4746A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4746A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 18 Volt 1.3 Watt Product overview: 1N4746A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4746A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay - 18M3512 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay
18M3512
Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay 18M3512
ZENER DIODE, 1.3W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 18V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7133 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7133
Diode, Zener, 18V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7133
DIODE, ZENER, 18V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 18V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4746A-TAP
Zener Diodes 1N4746A-TAP
Zener Diodes 18 Volt 1.3 Watt

Zener Diodes 18 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4746A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4746A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4746A-TAP
DIODE ZENER 18V 1.3W DO204AL

DIODE ZENER 18V 1.3W DO204AL

Supplier's Site
Single Zener Diodes - 1N4746A-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4746A-TAP
Single Zener Diodes 1N4746A-TAP
DIODE ZENER 18V 1.3W DO204AL

DIODE ZENER 18V 1.3W DO204AL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4746A-TAPGITB-ND 095578-1N4746A-TAP 287-1N4746A-TAP 18M3512 28X7133 1N4746A-TAP 1N4746A-TAP 1N4746A-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4746A-TAP Zener Diode Zener Diode, 1.3W, 18V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 18V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-204AL (DO-41); DO-41 Tape and Reel DO-41; DO-41 DO-204AL DO-41-2; DO-41 DO-204AL (DO-41); DO-41 DO-204AL, DO-41, Axial; DO-41
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data