Zener Diodes 16 Volt 1.3 Watt Product overview: 1N4745A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4745A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197361-1N4745A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 16V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 16V 1.3W DO41
Zener Diodes 16 Volt 1.3 Watt
ZENER DIODE, 1.3W, 16V, DO-41; Zener Voltage Nom:16V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 16V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4745A-TAP | 197361-1N4745A-TAP | 1N4745A-TAPGITB-ND | 1N4745A-TAP | 1N4745A-TAP | 18M3510 | 28X7132 |
| Product Name | Zener Diode | Diodes - Zener - Single - 1N4745A-TAP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1.3W, 16V, Do-41; Zener Voltage Nom Vishay | Diode, Zener, 16V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay |
| Package | Ammo Pack | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-204AL | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 16 volts | 16 volts | 16 volts | ||||
| ZZT | 16 ohms | 16 ohms | 16 ohms | ||||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts |