Vishay Intertechnology, Inc. 16V 1.3W Zener Diode 1N4745A-TA

Description
DIODE ZENER 16V 1.3W DO41 Product overview: 1N4745A-TA from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4745A-TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 1.3W DO41 Product overview: 1N4745A-TA from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4745A-TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 1.3W Zener Diode - 295-1N4745A-TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.3W Zener Diode
295-1N4745A-TA
16V 1.3W Zener Diode 295-1N4745A-TA
DIODE ZENER 16V 1.3W DO41 Product overview: 1N4745A-TA from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4745A-TA can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1.3W DO41 Product overview: 1N4745A-TA from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4745A-TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4745A-TA - 075004-1N4745A-TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4745A-TA
075004-1N4745A-TA
Diodes - Zener - Single - 1N4745A-TA 075004-1N4745A-TA
Manufacturer: Vishay Win Source Part Number: 075004-1N4745A-TA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 12.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 075004-1N4745A-TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N4745A-TA 075004-1N4745A-TA
Product Name 16V 1.3W Zener Diode Diodes - Zener - Single - 1N4745A-TA
Package AMMO PACKAGE DO-41; DO-41
ZZT 16 ohms 16 ohms
PD 1300 milliwatts 1300 milliwatts
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data