Vishay Precision Group Diode, Zener, 15V, 1.3 W; Zener Voltage Vz Typ Vishay 1N4744A

Description
DIODE, ZENER, 15V, 1.3 W; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 15V, 1.3 W; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 15V, 1.3 W; Zener Voltage Vz Typ Vishay - 64AH9344 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 1.3 W; Zener Voltage Vz Typ Vishay
64AH9344
Diode, Zener, 15V, 1.3 W; Zener Voltage Vz Typ Vishay 64AH9344
DIODE, ZENER, 15V, 1.3 W; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 15V, 1.3 W; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 64AH9344
Product Name Diode, Zener, 15V, 1.3 W; Zener Voltage Vz Typ Vishay
Package DO-41 (DO-204AL); DO-41
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1660347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details