Vishay Precision Group Zener Diodes 1N4744A-TR

Description
Zener Diode, 1W, 5%
Request a Quote Datasheet
Description
Zener Diode, 1W, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1808540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808540
Zener Diodes 1808540
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808185
Zener Diodes 1808185
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808540P
Zener Diodes 1808540P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Single Zener Diodes - 1N4744AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744AVSTR-ND
Single Zener Diodes 1N4744AVSTR-ND
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4744AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744AVSCT-ND
Single Zener Diodes 1N4744AVSCT-ND
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes >> Zener Diodes - 1N4744A-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4744A-TR
Diodes >> Zener Diodes 1N4744A-TR
±5% 1.3W 15V DO-41 (DO-204AL) Zener Diodes ROHS

±5% 1.3W 15V DO-41 (DO-204AL) Zener Diodes ROHS

Supplier's Site Datasheet
Diode, Zener; 15 V @ 17 mA; 1 W @ +50C (Ambient); DO-41; 14 Ohms @ 17 mA; 100 - 70061618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 15 V @ 17 mA; 1 W @ +50C (Ambient); DO-41; 14 Ohms @ 17 mA; 100
70061618
Diode, Zener; 15 V @ 17 mA; 1 W @ +50C (Ambient); DO-41; 14 Ohms @ 17 mA; 100 70061618
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4744A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4744A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4744A-TR
DIODE ZENER 15V 1.3W DO41

DIODE ZENER 15V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay - 33C2792 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay
33C2792
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay 33C2792
ZENER DIODE, 1.3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 15V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1234 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 15V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1234
Zener Diode, 1.3W, 15V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1234
ZENER DIODE, 1.3W, 15V, DO-41, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 15V, DO-41, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4744A-TR
Zener Diodes 1N4744A-TR
Zener Diodes 15 Volt 1.3 Watt

Zener Diodes 15 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1808540 1N4744AVSTR-ND 1N4744A-TR 70061618 1N4744A-TR 33C2792 1N4744A-TR
Product Name Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Diode, Zener; 15 V @ 17 mA; 1 W @ +50C (Ambient); DO-41; 14 Ohms @ 17 mA; 100 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay Zener Diodes
Package DO-41; DO-41 DO-41 DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41-2; DO-41
RoHS Compliant RoHS RoHS RoHS
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
VZ 15 volts 15 volts
ZZT 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data