Vishay Precision Group Zener Voltage Nom Vishay 1N4744A-TR.

Description
Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Vishay - 26AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Vishay
26AC5804
Zener Voltage Nom Vishay 26AC5804
Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC5804
Product Name Zener Voltage Nom Vishay
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1827185P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details