Vishay Precision Group Single Zener Diodes 1N4744A-TAP

Description
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4744A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744A-TAPGITB-ND
Single Zener Diodes 1N4744A-TAPGITB-ND
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4744A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744A-TAPGICT-ND
Single Zener Diodes 1N4744A-TAPGICT-ND
Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 15V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4744A-TAP - 854313-1N4744A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4744A-TAP
854313-1N4744A-TAP
Diodes - Zener - Single - 1N4744A-TAP 854313-1N4744A-TAP
Manufacturer: Vishay Win Source Part Number: 854313-1N4744A-TAP Series: Automotive, AEC-Q101 Features: Zener Diode 15 V 1.3 W Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N4744 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4744A-TAP-ND, 1N4744A-TAPGICT, 1N4744A-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 854313-1N4744A-TAP
Series: Automotive, AEC-Q101
Features: Zener Diode 15 V 1.3 W
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N4744
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4744A-TAP-ND, 1N4744A-TAPGICT, 1N4744A-TAPGITB

Buy Now Datasheet
Zener Diode - 287-1N4744A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-1N4744A-TAP
Zener Diode 287-1N4744A-TAP
Zener Diodes 15 Volt 1.3 Watt Product overview: 1N4744A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4744A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 15 Volt 1.3 Watt Product overview: 1N4744A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4744A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N4744A-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4744A-TAP
Single Zener Diodes 1N4744A-TAP
DIODE ZENER 15V 1.3W DO41

DIODE ZENER 15V 1.3W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4744A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4744A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4744A-TAP
DIODE ZENER 15V 1.3W DO41

DIODE ZENER 15V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4744A-TAP
Zener Diodes 1N4744A-TAP
Zener Diodes 15 Volt 1.3 Watt

Zener Diodes 15 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay - 95B4979 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay
95B4979
Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay 95B4979
ZENER DIODE, 1.3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 15V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7131 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7131
Diode, Zener, 15V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7131
DIODE, ZENER, 15V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 15V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4744A-TAPGITB-ND 854313-1N4744A-TAP 287-1N4744A-TAP 1N4744A-TAP 1N4744A-TAP 1N4744A-TAP 95B4979 28X7131
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4744A-TAP Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1.3W, 15V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 15V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F)
Package Ammo Pack DO-204AL, DO-41, Axial; DO-41 DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-204AL
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts
ZZT 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data