Vishay Intertechnology, Inc. Single Zener Diodes 1N4743A-TAP

Description
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4743A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4743A-TAPGITB-ND
Single Zener Diodes 1N4743A-TAPGITB-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4743A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4743A-TAPGICT-ND
Single Zener Diodes 1N4743A-TAPGICT-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
13V 1W Zener Diode - 287-1N4743A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1W Zener Diode
287-1N4743A-TAP
13V 1W Zener Diode 287-1N4743A-TAP
Zener Diode, 13V V(Z), 5%, 1W, Product overview: 1N4743A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4743A-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 1W, Product overview: 1N4743A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4743A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 965173-1N4743A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
965173-1N4743A-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 965173-1N4743A-TAP
Win Source Part Number: 965173-1N4743A-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1.3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): 1N4743ATR; 1N4743A; BZX85C13-TAP; 1N4742A-TAP; 1N4741A-TAP; 1N4742ATR1N4743ATAP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4743A-TAP-ND,1N474 3A-TAPGITB,1N4743A-T APGICT Base Product Number: 1N4743

Win Source Part Number: 965173-1N4743A-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): 1N4743ATR; 1N4743A; BZX85C13-TAP; 1N4742A-TAP; 1N4741A-TAP; 1N4742ATR1N4743ATAP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4743A-TAP-ND,1N4743A-TAPGITB,1N4743A-TAPGICT
Base Product Number: 1N4743

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4743A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4743A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4743A-TAP
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4743A-TAP
Zener Diodes 1N4743A-TAP
Zener Diodes 13 Volt 1.3 Watt

Zener Diodes 13 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4743A-TAPGITB-ND 287-1N4743A-TAP 965173-1N4743A-TAP 1N4743A-TAP 1N4743A-TAP
Product Name Single Zener Diodes 13V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-204AL, DO-41, Axial DO-204AL (DO-41); DO-41 DO-41-2; DO-41
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1N4748A,133TB-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details