DIODE, ZENER, 12V, 1.3 W; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 64AH9343 |
| Product Name | Diode, Zener, 12V, 1.3 W; Zener Voltage Vz Typ Vishay |
| Package | DO-41 (DO-204AL); DO-41 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |