Zener Voltage Nom:12V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 28AC6642 |
| Product Name | Zener Voltage Nom Vishay |
| Package | DO-41 (DO-204AL); DO-41 |