Win Source Part Number: 964358-1N4742A-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 9 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): 1N4742ATR; 1N4742A; 1N4742A_T50A; 1N4743A-TAP; 1N4741A-TAP; BZX85C12-TAP1N4742AT
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4742A-TAPGITB,1N47
Base Product Number: 1N4742
Zener Diode, 12V V(Z), 5%, 1W, Product overview: 1N4742A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4742A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER DIODE, 1.3W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 12V 1.3W DO41
Zener Diodes 12 Volt 1.3 Watt
DIODE ZENER 12V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 964358-1N4742A-TAP | 287-1N4742A-TAP | 1N4742A-TAPGICT-ND | 95B4978 | 1N4742A-TAP | 1N4742A-TAP | 1N4742A-TAP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 12V 1W Zener Diode | Single Zener Diodes | Zener Diode, 1.3W, 12V, Do-41; Zener Voltage Nom Vishay | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AL, DO-41, Axial | Ammo Pack | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41-2; DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | |||
| ZZT | 9 ohms | 9 ohms | 9 ohms | 9 ohms | |||
| IR | 0.0050 mA | 0.0050 mA | 5 mA | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | 175 C (347 F) |