Vishay Precision Group Single Zener Diodes 1N4741A-TR

Description
Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N4741A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4741A-TR-ND
Single Zener Diodes 112-1N4741A-TR-ND
Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-1N4741A-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4741A-CT-ND
Single Zener Diodes 112-1N4741A-CT-ND
Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 11V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4741A-TR
Zener Diodes 1N4741A-TR
Zener Diodes 11 Volt 1.3 Watt

Zener Diodes 11 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 11V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1231 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 11V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1231
Zener Diode, 1.3W, 11V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1231
ZENER DIODE, 1.3W, 11V, DO-41, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 11V, DO-41, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 11V, Do-41; Zener Voltage Nom Vishay - 18M3509 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 11V, Do-41; Zener Voltage Nom Vishay
18M3509
Zener Diode, 1.3W, 11V, Do-41; Zener Voltage Nom Vishay 18M3509
ZENER DIODE, 1.3W, 11V, DO-41; Zener Voltage Nom:11V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 11V, DO-41; Zener Voltage Nom:11V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 11 V @ 23 mA; 1 W @ +50C (Ambient); DO-41; 8 Ohms @ 23 mA; 100 - 70061615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 11 V @ 23 mA; 1 W @ +50C (Ambient); DO-41; 8 Ohms @ 23 mA; 100
70061615
Diode, Zener; 11 V @ 23 mA; 1 W @ +50C (Ambient); DO-41; 8 Ohms @ 23 mA; 100 70061615
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4741A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4741A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4741A-TR
DIODE ZENER 11V 1.3W DO41

DIODE ZENER 11V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N4741A-TR-ND 1N4741A-TR 55R1231 70061615 1N4741A-TR
Product Name Single Zener Diodes Zener Diodes Zener Diode, 1.3W, 11V, Do-41, Full Reel; Zener Voltage Nom Vishay Diode, Zener; 11 V @ 23 mA; 1 W @ +50C (Ambient); DO-41; 8 Ohms @ 23 mA; 100 Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package DO-41-2; DO-41 DO-41; DO-41 DO-41 DO-204AL (DO-41); DO-41
Pin Count 2
RoHS Compliant RoHS
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data