ZENER DIODE, 1.3W, 11V, DO-41, FULL REEL; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 30AC2867 |
| Product Name | Zener Diode, 1.3W, 11V, Do-41, Full Reel; Zener Voltage Vz Typ Vishay |
| Package | DO-41; DO-41 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |