Vishay Precision Group Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay 1N4740A-TR.

Description
ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay - 26AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay
26AC5799
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay 26AC5799
ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC5799
Product Name Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data