Vishay Precision Group Diodes - Zener - Single - 1N4740A-TR 1N4740A-TR

Description
Manufacturer: Vishay Win Source Part Number: 1002151-1N4740A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002151-1N4740A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4740A-TR - 1002151-1N4740A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4740A-TR
1002151-1N4740A-TR
Diodes - Zener - Single - 1N4740A-TR 1002151-1N4740A-TR
Manufacturer: Vishay Win Source Part Number: 1002151-1N4740A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002151-1N4740A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N4740AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740AVSCT-ND
Single Zener Diodes 1N4740AVSCT-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4740AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740AVSTR-ND
Single Zener Diodes 1N4740AVSTR-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay - 18M3507 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay
18M3507
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay 18M3507
ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1230 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1230
Zener Diode, 1.3W, 10V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1230
ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4740A-TR
Zener Diodes 1N4740A-TR
Zener Diodes 10 Volt 1.3 Watt T/R

Zener Diodes 10 Volt 1.3 Watt T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4740A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4740A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4740A-TR
DIODE ZENER 10V 1.3W DO41

DIODE ZENER 10V 1.3W DO41

Supplier's Site
Diode, Zener; 10 V @ 25 mA; 1 W @ +50C (Ambient); DO-41; 7 Ohms @ 25 mA; 100 - 70061614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 10 V @ 25 mA; 1 W @ +50C (Ambient); DO-41; 7 Ohms @ 25 mA; 100
70061614
Diode, Zener; 10 V @ 25 mA; 1 W @ +50C (Ambient); DO-41; 7 Ohms @ 25 mA; 100 70061614
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002151-1N4740A-TR 1N4740AVSCT-ND 18M3507 1N4740A-TR 1N4740A-TR 70061614
Product Name Diodes - Zener - Single - 1N4740A-TR Single Zener Diodes Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 10 V @ 25 mA; 1 W @ +50C (Ambient); DO-41; 7 Ohms @ 25 mA; 100
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL (DO-41); DO-41 DO-41
VZ 10 volts 10 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
IR 0.0100 mA 10 mA 25 mA
Unlock Full Specs
to access all available technical data