Vishay Intertechnology, Inc. Hard To Find - 1N4740A-T 1N4740A-T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121802-1N4740A-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 700 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 7V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121802-1N4740A-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 700 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N4740A-T - 1121802-1N4740A-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4740A-T
1121802-1N4740A-T
Hard To Find - 1N4740A-T 1121802-1N4740A-T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121802-1N4740A-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 700 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 7V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121802-1N4740A-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 700 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1121802-1N4740A-T
Product Name Hard To Find - 1N4740A-T
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data