Vishay Precision Group Zener Diodes 1N4739A-TR

Description
Zener Diode, 1W, 5%
Request a Quote Datasheet
Description
Zener Diode, 1W, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1808517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808517
Zener Diodes 1808517
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808183
Zener Diodes 1808183
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808517P
Zener Diodes 1808517P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Single Zener Diodes - 1N4739AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4739AVSTR-ND
Single Zener Diodes 1N4739AVSTR-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4739AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4739AVSCT-ND
Single Zener Diodes 1N4739AVSCT-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4739A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4739A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4739A-TR
DIODE ZENER 9.1V 1.3W DO41

DIODE ZENER 9.1V 1.3W DO41

Supplier's Site
Diode, Zener; 9.1 V @ 28 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 28 mA; 100 - 70061613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 9.1 V @ 28 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 28 mA; 100
70061613
Diode, Zener; 9.1 V @ 28 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 28 mA; 100 70061613
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4739A-TR
Zener Diodes 1N4739A-TR
Zener Diodes 9.1 Volt 1.3 Watt

Zener Diodes 9.1 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 9.1V, Do-41; Zener Voltage Nom Vishay - 33C2786 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 9.1V, Do-41; Zener Voltage Nom Vishay
33C2786
Zener Diode, 1.3W, 9.1V, Do-41; Zener Voltage Nom Vishay 33C2786
ZENER DIODE, 1.3W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 1.3W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 9.1V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1228 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 9.1V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1228
Zener Diode, 1.3W, 9.1V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1228
ZENER DIODE, 1.3W, 9.1V, DO-41, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 9.1V, DO-41, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1808517 1N4739AVSTR-ND 1N4739A-TR 70061613 1N4739A-TR 33C2786
Product Name Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 9.1 V @ 28 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 28 mA; 100 Zener Diodes Zener Diode, 1.3W, 9.1V, Do-41; Zener Voltage Nom Vishay
Package DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 DO-41-2; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
VZ 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details