Vishay Intertechnology, Inc. Single Zener Diodes 1N4739A-TAP

Description
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4739A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4739A-TAPGITB-ND
Single Zener Diodes 1N4739A-TAPGITB-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4739A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4739A-TAPGICT-ND
Single Zener Diodes 1N4739A-TAPGICT-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode - 287-1N4739A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-1N4739A-TAP
Zener Diode 287-1N4739A-TAP
Zener Diodes 9.1 Volt 1.3 Watt Product overview: 1N4739A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4739A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 9.1 Volt 1.3 Watt Product overview: 1N4739A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4739A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4739A-TAP - 197360-1N4739A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4739A-TAP
197360-1N4739A-TAP
Diodes - Zener - Single - 1N4739A-TAP 197360-1N4739A-TAP
Manufacturer: Vishay Win Source Part Number: 197360-1N4739A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197360-1N4739A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4739A-TAP
Zener Diodes 1N4739A-TAP
Zener Diodes 9.1 Volt 1.3 Watt

Zener Diodes 9.1 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4739A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4739A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4739A-TAP
DIODE ZENER 9.1V 1.3W DO41

DIODE ZENER 9.1V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4739A-TAPGITB-ND 287-1N4739A-TAP 197360-1N4739A-TAP 1N4739A-TAP 1N4739A-TAP
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - 1N4739A-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Ammo Pack DO-41; DO-41 DO-41-2; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data