Vishay Precision Group Zener Voltage Vz Typ Vishay 1N4738A-TR.

Description
Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Vishay - 28AC6638 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Vishay
28AC6638
Zener Voltage Vz Typ Vishay 28AC6638
Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6638
Product Name Zener Voltage Vz Typ Vishay
Package DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details