Vishay Precision Group Single Zener Diodes 1N4737A-TR

Description
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N4737A-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4737A-CT-ND
Single Zener Diodes 112-1N4737A-CT-ND
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-1N4737A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4737A-TR-ND
Single Zener Diodes 112-1N4737A-TR-ND
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 7.5V, Do-41; Zener Voltage Nom Vishay - 33C2782 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 7.5V, Do-41; Zener Voltage Nom Vishay
33C2782
Zener Diode, 1.3W, 7.5V, Do-41; Zener Voltage Nom Vishay 33C2782
ZENER DIODE, 1.3W, 7.5V, DO-41; Zener Voltage Nom:7.5V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 7.5V, DO-41; Zener Voltage Nom:7.5V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 7.5V, Do-41, Full Reel; Zener Voltage Nom Vishay - 17M9418 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 7.5V, Do-41, Full Reel; Zener Voltage Nom Vishay
17M9418
Zener Diode, 1.3W, 7.5V, Do-41, Full Reel; Zener Voltage Nom Vishay 17M9418
ZENER DIODE, 1.3W, 7.5V, DO-41, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 7.5V, DO-41, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4737A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4737A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4737A-TR
DIODE ZENER 7.5V 1.3W DO41

DIODE ZENER 7.5V 1.3W DO41

Supplier's Site
Diode, Zener; 7.5 V @ 34 mA; 1 W @ +50C(Ambient); DO-41; 4 Ohms @ 34 mA; 100 - 70061611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 7.5 V @ 34 mA; 1 W @ +50C(Ambient); DO-41; 4 Ohms @ 34 mA; 100
70061611
Diode, Zener; 7.5 V @ 34 mA; 1 W @ +50C(Ambient); DO-41; 4 Ohms @ 34 mA; 100 70061611
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4737A-TR
Zener Diodes 1N4737A-TR
Zener Diodes 7.5 Volt 1.3 Watt

Zener Diodes 7.5 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N4737A-CT-ND 33C2782 1N4737A-TR 70061611 1N4737A-TR
Product Name Single Zener Diodes Zener Diode, 1.3W, 7.5V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 7.5 V @ 34 mA; 1 W @ +50C(Ambient); DO-41; 4 Ohms @ 34 mA; 100 Zener Diodes
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 DO-41-2; DO-41
Pin Count 2
RoHS Compliant RoHS
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data