Vishay Precision Group Diodes - Zener - Single - 1N4736A-TR 1N4736A-TR

Description
Manufacturer: Vishay Win Source Part Number: 074999-1N4736A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 074999-1N4736A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4736A-TR - 074999-1N4736A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4736A-TR
074999-1N4736A-TR
Diodes - Zener - Single - 1N4736A-TR 074999-1N4736A-TR
Manufacturer: Vishay Win Source Part Number: 074999-1N4736A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 074999-1N4736A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1N4736AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4736AVSCT-ND
Single Zener Diodes 1N4736AVSCT-ND
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4736AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4736AVSTR-ND
Single Zener Diodes 1N4736AVSTR-ND
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
6.8V 1.3W Zener Diode - 287-1N4736A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1.3W Zener Diode
287-1N4736A-TR
6.8V 1.3W Zener Diode 287-1N4736A-TR
DIODE ZENER 6.8V 1.3W DO41 Product overview: 1N4736A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4736A-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1.3W DO41 Product overview: 1N4736A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4736A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4736A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4736A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4736A-TR
DIODE ZENER 6.8V 1.3W DO41

DIODE ZENER 6.8V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4736A-TR
Zener Diodes 1N4736A-TR
Zener Diodes 6.8 Volt 1.3 Watt

Zener Diodes 6.8 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 6.8V, Do-41; Zener Voltage Nom Vishay - 18M3505 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.8V, Do-41; Zener Voltage Nom Vishay
18M3505
Zener Diode, 1.3W, 6.8V, Do-41; Zener Voltage Nom Vishay 18M3505
ZENER DIODE, 1.3W, 6.8V, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.8V, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 6.8V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1227 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.8V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1227
Zener Diode, 1.3W, 6.8V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1227
ZENER DIODE, 1.3W, 6.8V, DO-41, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.8V, DO-41, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener; 6.8 V @ 37 mA; 1 W @ +50C(Ambient); DO-41; 3.5 Ohms @ 37 mA - 70061610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 6.8 V @ 37 mA; 1 W @ +50C(Ambient); DO-41; 3.5 Ohms @ 37 mA
70061610
Diode, Zener; 6.8 V @ 37 mA; 1 W @ +50C(Ambient); DO-41; 3.5 Ohms @ 37 mA 70061610
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 074999-1N4736A-TR 1N4736AVSCT-ND 287-1N4736A-TR 1N4736A-TR 1N4736A-TR 18M3505 70061610
Product Name Diodes - Zener - Single - 1N4736A-TR Single Zener Diodes 6.8V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1.3W, 6.8V, Do-41; Zener Voltage Nom Vishay Diode, Zener; 6.8 V @ 37 mA; 1 W @ +50C(Ambient); DO-41; 3.5 Ohms @ 37 mA
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-41
VZ 6.8 volts 6.8 volts 6.8 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
IR 0.0100 mA 10 mA 37 mA
Unlock Full Specs
to access all available technical data