Win Source Part Number: 1367529-1N4736A-TAP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: 1N4736
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Product Status: Active
Zener Diodes 6.8 Volt 1.3 Watt Product overview: 1N4736A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4736A-TAP can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 6.8V 1.3W DO204AL
DIODE ZENER 6.8V 1.3W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1367529-1N4736A-TAP | 287-1N4736A-TAP | 112-1N4736A-TAPTB-ND | 1N4736A-TAP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | DO-204AL (DO-41); DO-41 | |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | |
| ZZT | 4 ohms | 4 ohms | 4 ohms | |
| IR | 0.0100 mA | 10 mA |