Vishay Precision Group 6.2V 1.3W Zener Diode 1N4735A-TR

Description
6.2V 1.3W Zener Diode, DO-41, 5% Tol Product overview: 1N4735A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.2V 1.3W Zener Diode, DO-41, 5% Tol Product overview: 1N4735A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1.3W Zener Diode - 287-1N4735A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.3W Zener Diode
287-1N4735A-TR
6.2V 1.3W Zener Diode 287-1N4735A-TR
6.2V 1.3W Zener Diode, DO-41, 5% Tol Product overview: 1N4735A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TR can be used for catalog matching and distributor lookup.

6.2V 1.3W Zener Diode, DO-41, 5% Tol Product overview: 1N4735A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4735A-TR - 1002142-1N4735A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4735A-TR
1002142-1N4735A-TR
Diodes - Zener - Single - 1N4735A-TR 1002142-1N4735A-TR
Manufacturer: Vishay Win Source Part Number: 1002142-1N4735A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002142-1N4735A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1N4735AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735AVSCT-ND
Single Zener Diodes 1N4735AVSCT-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4735AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735AVSTR-ND
Single Zener Diodes 1N4735AVSTR-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 6.2V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1226 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.2V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1226
Zener Diode, 1.3W, 6.2V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1226
ZENER DIODE, 1.3W, 6.2V, DO-41, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.2V, DO-41, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay - 33C2778 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay
33C2778
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay 33C2778
ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4735A-TR
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4735A-TR
Zener Diodes 1N4735A-TR
Zener Diodes 6.2 Volt 1.3 Watt

Zener Diodes 6.2 Volt 1.3 Watt

Buy Now Datasheet
Diode, Zener; 6.2 V @ 41 mA; 1 W @ +50C(Ambient); DO-41; 2 Ohms @ 41 mA; 100 - 70061609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 6.2 V @ 41 mA; 1 W @ +50C(Ambient); DO-41; 2 Ohms @ 41 mA; 100
70061609
Diode, Zener; 6.2 V @ 41 mA; 1 W @ +50C(Ambient); DO-41; 2 Ohms @ 41 mA; 100 70061609
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Diodes >> Zener Diodes - 1N4735A-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4735A-TR
Diodes >> Zener Diodes 1N4735A-TR
±5% 1.3W 6.2V DO-204AL(DO-41) Zener Diodes ROHS

±5% 1.3W 6.2V DO-204AL(DO-41) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N4735A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4735A-TR
Single Zener Diodes 1N4735A-TR
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4735A-TR 1002142-1N4735A-TR 1N4735AVSCT-ND 55R1226 1N4735A-TR 1N4735A-TR 70061609 1N4735A-TR 1N4735A-TR
Product Name 6.2V 1.3W Zener Diode Diodes - Zener - Single - 1N4735A-TR Single Zener Diodes Zener Diode, 1.3W, 6.2V, Do-41, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener; 6.2 V @ 41 mA; 1 W @ +50C(Ambient); DO-41; 2 Ohms @ 41 mA; 100 Diodes >> Zener Diodes Single Zener Diodes
Package Tape and Reel DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41 DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data