Vishay Precision Group Single Zener Diodes 1N4735A-TAP

Description
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4735A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735A-TAPGICT-ND
Single Zener Diodes 1N4735A-TAPGICT-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4735A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735A-TAPGITB-ND
Single Zener Diodes 1N4735A-TAPGITB-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4735A-TAP - 728690-1N4735A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4735A-TAP
728690-1N4735A-TAP
Diodes - Zener - Single - 1N4735A-TAP 728690-1N4735A-TAP
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 728690-1N4735A-TAP Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 175°C Package: DO-204AL, DO-41, Axial Tolerance: ±5% Power - Max: 1.3W Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Family Name: 1N4735A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-41 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 2 Ohm Alternative Parts (Cross-Reference): 1N4735A,133; 1N4735A,113; 1N4735A; Introduction Date: March 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 728690-1N4735A-TAP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1.3W
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: 1N4735A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 2 Ohm
Alternative Parts (Cross-Reference): 1N4735A,133; 1N4735A,113; 1N4735A;
Introduction Date: March 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diode - 287-1N4735A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-1N4735A-TAP
Zener Diode 287-1N4735A-TAP
Zener Diodes 6.2 Volt 1.3 Watt Product overview: 1N4735A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 6.2 Volt 1.3 Watt Product overview: 1N4735A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4735A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4735A-TAP
Zener Diodes 1N4735A-TAP
Zener Diodes 6.2 Volt 1.3 Watt

Zener Diodes 6.2 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay - 95B4975 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay
95B4975
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay 95B4975
ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7130 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7130
Diode, Zener, 6.2V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7130
DIODE, ZENER, 6.2V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1N4735A-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4735A-TAP
Single Zener Diodes 1N4735A-TAP
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4735A-TAP
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4735A-TAPGICT-ND 728690-1N4735A-TAP 287-1N4735A-TAP 1N4735A-TAP 95B4975 28X7130 1N4735A-TAP 1N4735A-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4735A-TAP Zener Diode Zener Diodes Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 6.2V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
IR 0.0100 mA 0.0100 mA 10 mA
Package Ammo Pack DO-41-2; DO-41 DO-41; DO-41 DO-204AL DO-204AL, DO-41, Axial; DO-41 DO-204AL (DO-41); DO-41
Unlock Full Specs
to access all available technical data