Vishay Precision Group Single Zener Diodes 1N4734A-TR

Description
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4734AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734AVSTR-ND
Single Zener Diodes 1N4734AVSTR-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4734AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734AVSCT-ND
Single Zener Diodes 1N4734AVSCT-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4734A-TR
Zener Diodes 1N4734A-TR
Zener Diodes 5.6 Volt 1.3 Watt

Zener Diodes 5.6 Volt 1.3 Watt

Buy Now Datasheet
Single Zener Diodes - 1N4734A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4734A-TR
Single Zener Diodes 1N4734A-TR
DIODE ZENER 5.6V 1.3W DO41

DIODE ZENER 5.6V 1.3W DO41

Supplier's Site Datasheet
Diode, Zener; 5.6 V @ 45 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 45 mA; 100 - 70061608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 5.6 V @ 45 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 45 mA; 100
70061608
Diode, Zener; 5.6 V @ 45 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 45 mA; 100 70061608
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay - 33C2777 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay
33C2777
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay 33C2777
ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 5.6V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1225 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.6V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1225
Zener Diode, 1.3W, 5.6V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1225
ZENER DIODE, 1.3W, 5.6V, DO-41, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.6V, DO-41, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N4734A-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4734A-TR
Diodes >> Zener Diodes 1N4734A-TR
±5% 1.3W 5.6V DO-41 (DO-204AL) Zener Diodes ROHS

±5% 1.3W 5.6V DO-41 (DO-204AL) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4734A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4734A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4734A-TR
DIODE ZENER 5.6V 1.3W DO41

DIODE ZENER 5.6V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4734AVSTR-ND 1N4734A-TR 1N4734A-TR 70061608 33C2777 1N4734A-TR 1N4734A-TR
Product Name Single Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener; 5.6 V @ 45 mA; 1 W @ +50C(Ambient); DO-41; 5 Ohms @ 45 mA; 100 Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41 DO-41; DO-41 DO-41 DO-204AL (DO-41); DO-41
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms 5 ohms
IR 0.0100 mA 45 mA 0.0100 mA 10 mA
Unlock Full Specs
to access all available technical data