Vishay Precision Group Single Zener Diodes 1N4734A-TAP

Description
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4734A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734A-TAPGICT-ND
Single Zener Diodes 1N4734A-TAPGICT-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4734A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734A-TAPGITB-ND
Single Zener Diodes 1N4734A-TAPGITB-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4734A-TAP - 800792-1N4734A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4734A-TAP
800792-1N4734A-TAP
Diodes - Zener - Single - 1N4734A-TAP 800792-1N4734A-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800792-1N4734A-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: DO-41 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 5 Ohms Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 2V Part Number Series: 1N4734

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800792-1N4734A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 2V
Part Number Series: 1N4734

Buy Now
5.6V 1300mW Zener Diode - 287-1N4734A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1300mW Zener Diode
287-1N4734A-TAP
5.6V 1300mW Zener Diode 287-1N4734A-TAP
Diode Zener Single 5.6V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4734A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4734A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4734A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4734A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4734A-TAP
Zener Diodes 1N4734A-TAP
Zener Diodes 5.6 Volt 1.3 Watt

Zener Diodes 5.6 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4734A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4734A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4734A-TAP
DIODE ZENER 5.6V 1.3W DO41

DIODE ZENER 5.6V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay - 18M3504 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay
18M3504
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay 18M3504
ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4734A-TAPGICT-ND 800792-1N4734A-TAP 287-1N4734A-TAP 1N4734A-TAP 1N4734A-TAP 18M3504
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4734A-TAP 5.6V 1300mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms 5 ohms
IR 0.0100 mA 10 mA
Package Ammo DO-41-2; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
Unlock Full Specs
to access all available technical data