Vishay Precision Group Zener Diode, 1.3W, 4.7V, Do-41, Full Reel; Zener Voltage Nom Vishay 1N4733A-TR.

Description
ZENER DIODE, 1.3W, 4.7V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1.3W, 4.7V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1.3W, 4.7V, Do-41, Full Reel; Zener Voltage Nom Vishay - 26AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 4.7V, Do-41, Full Reel; Zener Voltage Nom Vishay
26AC5794
Zener Diode, 1.3W, 4.7V, Do-41, Full Reel; Zener Voltage Nom Vishay 26AC5794
ZENER DIODE, 1.3W, 4.7V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 4.7V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC5794
Product Name Zener Diode, 1.3W, 4.7V, Do-41, Full Reel; Zener Voltage Nom Vishay
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details