Vishay Precision Group Single Zener Diodes 1N4733A-TAP

Description
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4733A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733A-TAPGICT-ND
Single Zener Diodes 1N4733A-TAPGICT-ND
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4733A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733A-TAPGITB-ND
Single Zener Diodes 1N4733A-TAPGITB-ND
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4733A-TAP - 1002138-1N4733A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4733A-TAP
1002138-1N4733A-TAP
Diodes - Zener - Single - 1N4733A-TAP 1002138-1N4733A-TAP
Manufacturer: Vishay Win Source Part Number: 1002138-1N4733A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Family Name: 1N4733A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): HZ6A1; TC1N5231C; JAN1N4625C; Introduction Date: March 09, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1002138-1N4733A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Family Name: 1N4733A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): HZ6A1; TC1N5231C; JAN1N4625C;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Automotive 5.1V 7Ohm 1300mW Zener Diode - 287-1N4733A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.1V 7Ohm 1300mW Zener Diode
287-1N4733A-TAP
Automotive 5.1V 7Ohm 1300mW Zener Diode 287-1N4733A-TAP
Zener Diode Single 5.1V 5% 7Ohm 1300mW Automotive 2-Pin DO-41 Ammo Product overview: 1N4733A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 7Ohm, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TAP can be used for catalog matching and distributor lookup.

Zener Diode Single 5.1V 5% 7Ohm 1300mW Automotive 2-Pin DO-41 Ammo Product overview: 1N4733A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 7Ohm, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Nom Vishay - 95B4973 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Nom Vishay
95B4973
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Nom Vishay 95B4973
ZENER DIODE, 1.3W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7128 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7128
Diode, Zener, 5.1V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7128
DIODE, ZENER, 5.1V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4733A-TAP
DIODE ZENER 5.1V 1.3W DO41

DIODE ZENER 5.1V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4733A-TAP
Zener Diodes 1N4733A-TAP
Zener Diodes 5.1 Volt 1.3 Watt

Zener Diodes 5.1 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4733A-TAPGICT-ND 1002138-1N4733A-TAP 287-1N4733A-TAP 95B4973 28X7128 1N4733A-TAP 1N4733A-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4733A-TAP Automotive 5.1V 7Ohm 1300mW Zener Diode Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 5.1V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Ammo Pack DO-41; DO-41 DO-204AL DO-204AL (DO-41); DO-41 DO-41-2; DO-41
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data