Zener Diode 5.1V 1.3W ±5% Through Hole DO-41
Win Source Part Number: 965674-1N4733A-T
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 550 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): 1N4733A; 1N4733ATR; 1N4733A_T50A; 1N4731A-TR; 1N4732A-T; 1N4734A-T1N4733 A-T;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N4733
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4733A-T-ND | 965674-1N4733A-T |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Tj | 175 C (347 F) | 175 C (347 F) |