Vishay Precision Group Single Zener Diodes 1N4731A-TR

Description
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N4731A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4731A-TR-ND
Single Zener Diodes 112-1N4731A-TR-ND
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-1N4731A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4731A-TRCT-ND
Single Zener Diodes 112-1N4731A-TRCT-ND
DIODE ZENER 4.3V 1.3W DO204AL

DIODE ZENER 4.3V 1.3W DO204AL

Buy Now Datasheet
Diode, Zener; 4.3 V @ 58 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 58 mA; 100 - 70061605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 4.3 V @ 58 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 58 mA; 100
70061605
Diode, Zener; 4.3 V @ 58 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 58 mA; 100 70061605
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4731A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4731A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4731A-TR
DIODE ZENER 4.3V 1.3W DO41

DIODE ZENER 4.3V 1.3W DO41

Supplier's Site
Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R - 884-1N4731A-TR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R
884-1N4731A-TR
Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R 884-1N4731A-TR
Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R

Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4731A-TR
Zener Diodes 1N4731A-TR
Zener Diodes 4.3 Volt 1.3 Watt

Zener Diodes 4.3 Volt 1.3 Watt

Buy Now Datasheet
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay - 18M3502 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay
18M3502
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay 18M3502
ZENER DIODE, 1.3W, 4.3V, DO-41; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 4.3V, DO-41; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 4.3V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay - 28X7127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
28X7127
Diode, Zener, 4.3V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay 28X7127
DIODE, ZENER, 4.3V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 1.3W, DO-204AL, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N4731A-TR-ND 70061605 1N4731A-TR 884-1N4731A-TR 1N4731A-TR 18M3502 28X7127
Product Name Single Zener Diodes Diode, Zener; 4.3 V @ 58 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 58 mA; 100 Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 4.3V 5% 1.3W 2-Pin DO-41 T/R Zener Diodes Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay Diode, Zener, 4.3V, 1.3W, Do-204Al, Full Reel; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F)
Package DO-41 DO-204AL (DO-41); DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-204AL
PD 1300 milliwatts 1000 milliwatts 1300 milliwatts 1300 milliwatts
IR 58 mA 10 mA 0.0100 mA
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data