Vishay Precision Group Single Zener Diodes 1N4730A-TR

Description
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4730AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730AGITR-ND
Single Zener Diodes 1N4730AGITR-ND
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4730AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730AGICT-ND
Single Zener Diodes 1N4730AGICT-ND
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4730A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4730A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4730A-TR
DIODE ZENER 3.9V 1.3W DO41

DIODE ZENER 3.9V 1.3W DO41

Supplier's Site
Diode, Zener; 3.9 V @ 64 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 64 mA; 100 - 70061604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 3.9 V @ 64 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 64 mA; 100
70061604
Diode, Zener; 3.9 V @ 64 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 64 mA; 100 70061604
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 3.9V, Do-41; Zener Voltage Nom Vishay - 22H4316 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.9V, Do-41; Zener Voltage Nom Vishay
22H4316
Zener Diode, 1.3W, 3.9V, Do-41; Zener Voltage Nom Vishay 22H4316
ZENER DIODE, 1.3W, 3.9V, DO-41; Zener Voltage Nom:3.9V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.9V, DO-41; Zener Voltage Nom:3.9V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4730A-TR
Zener Diodes 1N4730A-TR
Zener Diodes 3.9 Volt 1.3 Watt

Zener Diodes 3.9 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4730AGITR-ND 1N4730A-TR 70061604 22H4316 1N4730A-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 3.9 V @ 64 mA; 1 W @ +50C(Ambient); DO-41; 9 Ohms @ 64 mA; 100 Zener Diode, 1.3W, 3.9V, Do-41; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41 DO-41; DO-41 DO-41-2; DO-41
VZ 3.9 volts
ZZT 9 ohms
Unlock Full Specs
to access all available technical data