Vishay Intertechnology, Inc. Single Zener Diodes 1N4730A-TAP

Description
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4730A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730A-TAPGICT-ND
Single Zener Diodes 1N4730A-TAPGICT-ND
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4730A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730A-TAPGITB-ND
Single Zener Diodes 1N4730A-TAPGITB-ND
Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.9V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4730A-TAP - 074993-1N4730A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4730A-TAP
074993-1N4730A-TAP
Diodes - Zener - Single - 1N4730A-TAP 074993-1N4730A-TAP
Manufacturer: Vishay Win Source Part Number: 074993-1N4730A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 074993-1N4730A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.9V 1.3W Zener Diode - 287-1N4730A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 1.3W Zener Diode
287-1N4730A-TAP
3.9V 1.3W Zener Diode 287-1N4730A-TAP
Diode Zener Single 3.9V 5% 1.3W 2-Pin DO-41 Ammo Product overview: 1N4730A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4730A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 3.9V 5% 1.3W 2-Pin DO-41 Ammo Product overview: 1N4730A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4730A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4730A-TAP
Zener Diodes 1N4730A-TAP
Zener Diodes 3.9 Volt 1.3 Watt

Zener Diodes 3.9 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4730A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4730A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4730A-TAP
DIODE ZENER 3.9V 1.3W DO41

DIODE ZENER 3.9V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4730A-TAPGICT-ND 074993-1N4730A-TAP 287-1N4730A-TAP 1N4730A-TAP 1N4730A-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4730A-TAP 3.9V 1.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-41-2; DO-41 DO-204AL (DO-41); DO-41
VZ 3.9 volts 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data