Zener Diode 3.9V 1.3W ±5% Through Hole DO-41
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121785-1N4730A-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 400 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 50μA at 1V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4730A-T-ND | 1121785-1N4730A-T |
| Product Name | Single Zener Diodes | Hard To Find - 1N4730A-T |
| Tj | 175 C (347 F) | 175 C (347 F) |