Vishay Precision Group Single Zener Diodes 1N4729A-TR

Description
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4729A-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4729A-TRGITR-ND
Single Zener Diodes 1N4729A-TRGITR-ND
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4729A-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4729A-TRGICT-ND
Single Zener Diodes 1N4729A-TRGICT-ND
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay - 55R1222 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay
55R1222
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay 55R1222
ZENER DIODE, 1.3W, 3.6V, DO-41; Zener Voltage Nom:3.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.6V, DO-41; Zener Voltage Nom:3.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay - 22H4315 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay
22H4315
Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay 22H4315
ZENER DIODE, 1.3W, 3.6V, DO-41; Zener Voltage Nom:3.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.6V, DO-41; Zener Voltage Nom:3.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 3.6 VDC @ 69 mA; 1 W; DO-41; 10 Ohms @ 69 mA; 100 muA @ 1 V; 69 mA - 70061603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 3.6 VDC @ 69 mA; 1 W; DO-41; 10 Ohms @ 69 mA; 100 muA @ 1 V; 69 mA
70061603
Diode, Zener; 3.6 VDC @ 69 mA; 1 W; DO-41; 10 Ohms @ 69 mA; 100 muA @ 1 V; 69 mA 70061603
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4729A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4729A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4729A-TR
DIODE ZENER 3.6V 1.3W DO41

DIODE ZENER 3.6V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4729A-TRGITR-ND 55R1222 70061603 1N4729A-TR
Product Name Single Zener Diodes Zener Diode, 1.3W, 3.6V, Do-41; Zener Voltage Nom Vishay Diode, Zener; 3.6 VDC @ 69 mA; 1 W; DO-41; 10 Ohms @ 69 mA; 100 muA @ 1 V; 69 mA Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package DO-41; DO-41 DO-41 DO-204AL (DO-41); DO-41
Pin Count 2
RoHS Compliant RoHS
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1221504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details