Zener Diodes 3.6 Volt 1.3 Watt Product overview: 1N4729A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4729A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802134-1N4729A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 3.6V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 100μA at 1V
Part Number Series: 1N4729
Zener Diode 3.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 3.6V 1.3W DO204AL
Zener Diodes 3.6 Volt 1.3 Watt
DIODE ZENER 3.6V 1.3W DO41
Zener Diodes 3.6 Volt 1.3 Watt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4729A-TAP | 802134-1N4729A-TAP | 112-1N4729A-TAPTB-ND | 1N4729A-TAP | 1N4729A-TAP | 884-1N4729A-TAP |
| Product Name | Zener Diode | Diodes - Zener - Single - 1N4729A-TAP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes 3.6 Volt 1.3 Watt |
| Package | Tape and Reel | DO-41-2; DO-41 | DO-204AL (DO-41); DO-41 | DO-204AL, DO-41, Axial; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | |||
| PD | 1300 milliwatts | 1300 milliwatts |