Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 3.3V 1.3W DO204AL
Diode Zener Single 3.3V 5% 1300mW Automotive 2-Pin DO-41 Ammo Product overview: 1N4728A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.3V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 3.3V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4728A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 074992-1N4728A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automation & Process Control
DIODE ZENER 3.3V 1.3W DO41
Zener Diodes 3.3 Volt 1.3 Watt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N4728A-TAPTB-ND | 287-1N4728A-TAP | 074992-1N4728A-TAP | 1N4728A-TAP | 1N4728A-TAP |
| Product Name | Single Zener Diodes | Automotive 3.3V 1300mW Zener Diode | Diodes - Zener - Single - 1N4728A-TAP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Package | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |