Diode Small Signal Switching 100V 0.15A 2-Pin SOD-123 T/R Product overview: 1N4448W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448W-V-GS08 can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 100V 150mA SOD-123, FULL REEL; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-1N4448W-V-GS08 | 35K9710 |
| Product Name | 100V 0.15A Diode and Rectifier | Switching Diode, 100V 150Ma Sod-123, Full Reel; Diode Configuration Vishay |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | RoHS |
| Tj | -55 C (-67 F) | |
| Diode Applications | Switching |