Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N4448W-HE3-08 1N4448W-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 850743-1N4448W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4448 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4448W-HE3-08GITR, 1N4448W-HE3-08GICT-N D, 112-1N4448W-HE3-08CT , 1N4448W-HE3-08-ND, 112-1N4448W-HE3-08DK R, 112-1N4448W-HE3-08TR , 1N4448W-HE3-08GITR-N D, 1N4448W-HE3-08GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850743-1N4448W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4448 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4448W-HE3-08GITR, 1N4448W-HE3-08GICT-N D, 112-1N4448W-HE3-08CT , 1N4448W-HE3-08-ND, 112-1N4448W-HE3-08DK R, 112-1N4448W-HE3-08TR , 1N4448W-HE3-08GITR-N D, 1N4448W-HE3-08GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4448W-HE3-08 - 850743-1N4448W-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448W-HE3-08
850743-1N4448W-HE3-08
Diodes, Rectifiers - Single - 1N4448W-HE3-08 850743-1N4448W-HE3-08
Manufacturer: Vishay Win Source Part Number: 850743-1N4448W-HE3-0 8 Features: Diode 75 V Package: Reel - TR Family Name: 1N4448 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4448W-HE3-08GITR, 1N4448W-HE3-08GICT-N D, 112-1N4448W-HE3-08CT , 1N4448W-HE3-08-ND, 112-1N4448W-HE3-08DK R, 112-1N4448W-HE3-08TR , 1N4448W-HE3-08GITR-N D, 1N4448W-HE3-08GICT

Manufacturer: Vishay
Win Source Part Number: 850743-1N4448W-HE3-08
Features: Diode 75 V
Package: Reel - TR
Family Name: 1N4448
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4448W-HE3-08GITR, 1N4448W-HE3-08GICT-ND, 112-1N4448W-HE3-08CT, 1N4448W-HE3-08-ND, 112-1N4448W-HE3-08DKR, 112-1N4448W-HE3-08TR, 1N4448W-HE3-08GITR-ND, 1N4448W-HE3-08GICT

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 2085-1N4448W-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
2085-1N4448W-HE3-08
0.15A 100V Diode and Rectifier 2085-1N4448W-HE3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448W-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448W-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448W-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448W-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448W-HE3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site
Single Diodes - 1N4448W-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4448W-HE3-08
Single Diodes 1N4448W-HE3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 850743-1N4448W-HE3-08 2085-1N4448W-HE3-08 1N4448W-HE3-08 1N4448W-HE3-08
Product Name Diodes, Rectifiers - Single - 1N4448W-HE3-08 0.15A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Diode 75 V
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
IO 0.1500 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data