Vishay Intertechnology, Inc. 0.15A 100V Zener Diode 1N4448W-GS08

Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4448W-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.15A, 100V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4448W-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4448W-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.15A, 100V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4448W-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.15A 100V Zener Diode - 295-1N4448W-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Zener Diode
295-1N4448W-GS08
0.15A 100V Zener Diode 295-1N4448W-GS08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4448W-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.15A, 100V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4448W-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4448W-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.15A, 100V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4448W-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150016-1N4448W-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150016-1N4448W-GS08
Discrete Semiconductor Products 150016-1N4448W-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150016-1N4448W-GS08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N4448W Alternative Parts (Cross-Reference): 1N4448W-TP-HF ; 1N4448W-T; 1N4448W-TP; 1N4448W RH; Introduction Date: July 05, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 150016-1N4448W-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N4448W
Alternative Parts (Cross-Reference): 1N4448W-TP-HF ; 1N4448W-T; 1N4448W-TP; 1N4448W RH;
Introduction Date: July 05, 2000
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N4448W-GS08 150016-1N4448W-GS08
Product Name 0.15A 100V Zener Diode Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data