Vishay Precision Group Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay 1N4448-TR

Description
SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
Description
SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay - 18M3478 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay
18M3478
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay 18M3478
SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 18M3478
Product Name Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details