Vishay Precision Group Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 1N4246GP-E3/1

Description
STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:25A; Diode Case Style:DO-204ALRoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:25A; Diode Case Style:DO-204ALRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2263 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2263
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2263
STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:25A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:25A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78K2263
Product Name Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details