Vishay Precision Group Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel; Diode Configuration Vishay 1N4154-TR

Description
DIODE, ULTRAFAST, 35V, DO-204AH-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:35V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Description
DIODE, ULTRAFAST, 35V, DO-204AH-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:35V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel; Diode Configuration Vishay - 33C2686 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel; Diode Configuration Vishay
33C2686
Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel; Diode Configuration Vishay 33C2686
DIODE, ULTRAFAST, 35V, DO-204AH-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:35V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST, 35V, DO-204AH-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:35V; Average Forward Current:300mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 33C2686
Product Name Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details