VISHAY INTERTECHNOLOGY, INC.
1N4150W-V-GS18 -- DIODE, SMALL SIGNAL; 200 MA; 1 V (MAX.); 410 MW; 50 V SOD123, SM
Vishay Intertechnology, Inc.
Diode, Small Signal; 200 mA; 1 V (Max.); 410 mW; 50 V sod123, SM
1N4150W-V-GS18
Description
Small Signal Diodes
Description
Small Signal Diodes
Suppliers
Diode, Small Signal; 200 mA; 1 V (Max.); 410 mW; 50 V sod123, SM
70061599
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
70061599 |
|
Product Name
|
Diode, Small Signal; 200 mA; 1 V (Max.); 410 mW; 50 V sod123, SM |
|
Package
|
SOD-123
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
Tj
-55 C (-67 F)
View Details
4 suppliers
Fuji Electric Corp. of America
Package
TO-3P
IO
30 amps
VRRM
40 volts
View Details