Vishay Precision Group Switching Diode, 50V, 200Ma, Do-35; Diode Configuration Vishay 1N4150-TR

Description
SWITCHING DIODE, 50V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
SWITCHING DIODE, 50V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 50V, 200Ma, Do-35; Diode Configuration Vishay - 48F4703 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 50V, 200Ma, Do-35; Diode Configuration Vishay
48F4703
Switching Diode, 50V, 200Ma, Do-35; Diode Configuration Vishay 48F4703
SWITCHING DIODE, 50V, 200mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCHING DIODE, 50V, 200mA, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F4703
Product Name Switching Diode, 50V, 200Ma, Do-35; Diode Configuration Vishay
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
50V 250MW SOT23 Diode and Rectifier - 284-SMP1322-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details