Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975756-1N4148WS-V-GS
Packaging: Tape & Reel
Contact Plating: Tin
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 350 mA
Forward Current: 150 mA
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975756-1N4148WS-V-GS18 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N4148WS-V-GS18 |